☰
PM7628HS
PM7628HS
Active
Description:  IC DAC 8BIT V-OUT 20SOIC
Manufacturer:  Analog Devices
Datasheet:   PM7628HS Datasheet
History Price: $3.02000
In Stock: 17100
PM7628HS vs PM7645FPC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
2
1
Settling Time
200ns
-
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
No
Data Interface
-
Parallel
Reference Type
External
External
Voltage - Supply, Analog
4.75V ~ 5.25V, 14.25V ~ 15.75V
-
Voltage - Supply, Digital
5V ~ 5.25V, 15.75V
-
INL/DNL (LSB)
?.5 (Max), ? (Max)
?.5LSB (Max), ?LSB (Max)
Architecture
Multiplying DAC, R-2R
Multiplying DAC
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-LCC (J-Lead)
Supplier Device Package
20-SOIC
20-PLCC (9x9)
Mounting Type
Surface Mount
Surface Mount