☰
PM7645AR
PM7645AR
Active
Description:  IC DAC 12BIT A-OUT 20CERDIP
Manufacturer:  Analog Devices
Datasheet:   PM7645AR Datasheet
History Price: $24.58000
In Stock: 46320
PM7645AR vs PM7645FPC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
12
Number of D/A Converters
1
1
Settling Time
-
-
Output Type
Current - Unbuffered
Current - Unbuffered
Differential Output
No
No
Data Interface
Parallel
Parallel
Reference Type
External
External
Voltage - Supply, Analog
-
-
Voltage - Supply, Digital
-
-
INL/DNL (LSB)
?.5LSB (Max), ?LSB (Max)
?.5LSB (Max), ?LSB (Max)
Architecture
Multiplying DAC
Multiplying DAC
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-CDIP (0.300", 7.62mm)
20-LCC (J-Lead)
Supplier Device Package
20-CERDIP
20-PLCC (9x9)
Mounting Type
Through Hole
Surface Mount