☰
PM7645FPC
PM7645FPC
Active
Description:  IC DAC 12BIT A-OUT 20PLCC
Manufacturer:  Analog Devices
Datasheet:   PM7645FPC Datasheet
History Price: $7.96000
In Stock: 32560
PM7645FPC vs PM7545FP
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
12
-
Number of D/A Converters
1
-
Settling Time
-
-
Output Type
Current - Unbuffered
-
Differential Output
No
-
Data Interface
Parallel
-
Reference Type
External
-
Voltage - Supply, Analog
-
-
Voltage - Supply, Digital
-
-
INL/DNL (LSB)
?.5LSB (Max), ?LSB (Max)
-
Architecture
Multiplying DAC
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
20-LCC (J-Lead)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PLCC (9x9)
20-PDIP
Mounting Type
Surface Mount
Through Hole