☰
PM7645FPC
PM7645FPC
Active
Description:  IC DAC 12BIT A-OUT 20PLCC
Manufacturer:  Analog Devices
Datasheet:   PM7645FPC Datasheet
History Price: $7.96000
In Stock: 32560
PM7645FPC vs PM7628HS
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
1
2
Settling Time
-
200ns
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
Parallel
-
Reference Type
External
External
Voltage - Supply, Analog
-
4.75V ~ 5.25V, 14.25V ~ 15.75V
Voltage - Supply, Digital
-
5V ~ 5.25V, 15.75V
INL/DNL (LSB)
?.5LSB (Max), ?LSB (Max)
?.5 (Max), ? (Max)
Architecture
Multiplying DAC
Multiplying DAC, R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-LCC (J-Lead)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PLCC (9x9)
20-SOIC
Mounting Type
Surface Mount
Surface Mount