Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Analog Devices PM7645FPC
PM7645FPC
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 12BIT A-OUT 20PLCC
Manufacturer:
Analog Devices
Datasheet:
PM7645FPC Datasheet
History Price: $7.96000
In Stock: 18680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PM7645FPC vs PM7645BR
Part No
PM7645FPC
PM7645BR
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
12
Number of D/A Converters
1
1
Settling Time
-
1μs
Output Type
Current - Unbuffered
Current - Buffered
Differential Output
No
No
Data Interface
Parallel
Parallel
Reference Type
External
External
Voltage - Supply, Analog
-
5V
Voltage - Supply, Digital
-
5V
INL/DNL (LSB)
?.5LSB (Max), ?LSB (Max)
?.5 (Max), ? (Max)
Architecture
Multiplying DAC
Multiplying DAC
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Package / Case
20-LCC (J-Lead)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PLCC (9x9)
20-SOIC
Mounting Type
Surface Mount
Surface Mount