☰
PM7645FPC
PM7645FPC
Active
Description:  IC DAC 12BIT A-OUT 20PLCC
Manufacturer:  Analog Devices
Datasheet:   PM7645FPC Datasheet
History Price: $7.96000
In Stock: 18680
PM7645FPC vs PM7645FS
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
12
Number of D/A Converters
1
1
Settling Time
-
-
Output Type
Current - Unbuffered
Current - Unbuffered
Differential Output
No
No
Data Interface
Parallel
Parallel
Reference Type
External
External
Voltage - Supply, Analog
-
-
Voltage - Supply, Digital
-
-
INL/DNL (LSB)
?.5LSB (Max), ?LSB (Max)
?.5LSB (Max), ?LSB (Max)
Architecture
Multiplying DAC
Multiplying DAC
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-LCC (J-Lead)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PLCC (9x9)
20-SOIC
Mounting Type
Surface Mount
Surface Mount