☰
PM8803
PM8803
Active
Description:  IC POE CNTRL 1 CHANNEL 20HTSSOP
Manufacturer:  STMicroelectronics
Datasheet:   PM8803 Datasheet
History Price: $1.87380
In Stock: 35840
PM8803 vs PM8800A
Part No
Series
-
-
Packaging
Tray
Tube
Status
Active
Active
Type
Controller (PD), DC/DC
Controller (PD), DC/DC
Number of Channels
1
1
Power - Max
25.5 W
12.95 W
Internal Switch(s)
Both
Both
Auxiliary Sense
No
No
Standards
802.3at (PoE+), 802.3af (PoE)
802.3af (PoE)
Voltage - Supply
-
48V
Current - Supply
-
3mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-HTSSOP
16-HTSSOP