Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Over Ethernet (PoE) Controllers
/ STMicroelectronics PM8803C
PM8803C
Active
PMIC - Power Over Ethernet (PoE) Controllers
Description:
IC POE CNTRL 20HTSSOP
Manufacturer:
STMicroelectronics
Datasheet:
PM8803C Datasheet
History Price: $3.59370
In Stock: 10380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PM8803C vs PM8800A
Part No
PM8803C
PM8800A
Category
PMIC - Power Over Ethernet (PoE) Controllers
PMIC - Power Over Ethernet (PoE) Controllers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tray
Tube
Status
Active
Active
Type
-
Controller (PD), DC/DC
Number of Channels
-
1
Power - Max
-
12.95 W
Internal Switch(s)
-
Both
Auxiliary Sense
-
No
Standards
-
802.3af (PoE)
Voltage - Supply
-
48V
Current - Supply
-
3mA
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
-
16-HTSSOP