Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors PPC8306VMADDCA
PPC8306VMADDCA
Obsolete
Embedded - Microprocessors
Description:
IC MPU MPC83XX 266MHZ 369BGA
Manufacturer:
NXP Semiconductors
Datasheet:
PPC8306VMADDCA Datasheet
History Price: Obsolete
In Stock: 19520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PPC8306VMADDCA vs PPC8306SVMABDCA
Part No
PPC8306VMADDCA
PPC8306SVMABDCA
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
MPC83xx
MPC83xx
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
PowerPC e300c3
PowerPC e300c3
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
266MHz
133MHz
Co-Processors/DSP
Communications; QUICC Engine
Communications; QUICC Engine
RAM Controllers
DDR2
DDR2
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100Mbps (3)
10/100Mbps (3)
SATA
-
-
USB
USB 2.0 (1)
USB 2.0 (1)
Voltage - I/O
1.8V, 3.3V
1.8V, 3.3V
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 105 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
369-LFBGA
369-LFBGA