☰
PPC8309VMAFDCA
PPC8309VMAFDCA
Obsolete
Description:  IC MPU MPC83XX 333MHZ 369BGA
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 42000
PPC8309VMAFDCA vs PPC8306SCVMADDCA
Series
MPC83xx
MPC83xx
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
PowerPC e300c3
PowerPC e300c3
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
333MHz
266MHz
Co-Processors/DSP
Communications; QUICC Engine
Communications; QUICC Engine
RAM Controllers
DDR2
DDR2
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100Mbps (3)
10/100Mbps (3)
SATA
-
-
USB
USB 2.0 (1)
USB 2.0 (1)
Voltage - I/O
1.8V, 3.3V
1.8V, 3.3V
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
369-LFBGA
369-LFBGA