Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ ams OSRAM PS021
PS021
Obsolete
Interface - Sensor and Detector Interfaces
Description:
IC STRAIN GAUGE TDC 48TQFP
Manufacturer:
ams OSRAM
Datasheet:
PS021 Datasheet
History Price: Obsolete
In Stock: 28080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PS021 vs PS09FN
Part No
PS021
PS09FN
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
ams OSRAM
ScioSense BV
Series
-
PICOSTRAIN
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Type
-
Resistive
Input Type
-
-
Output Type
-
-
Current - Supply
150 μA
2.5 μA
Operating Temperature
-40 ℃ ~ 120 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
40-VFQFN Exposed Pad
Supplier Device Package
48-TQFP (7x7)
40-QFN (6x6)