Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ ScioSense BV PS09FN
PS09FN
Active
Interface - Sensor and Detector Interfaces
Description:
IC RESISTIVE STRAIN GAUGE 40QFN
Manufacturer:
ScioSense BV
Datasheet:
PS09FN Datasheet
History Price: $5.89500
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PS09FN vs PS09 DICE
Part No
PS09FN
PS09 DICE
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
ScioSense BV
ScioSense BV
Series
PICOSTRAIN
PICOSTRAIN
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Resistive
Resistive
Input Type
-
-
Output Type
-
-
Current - Supply
2.5 μA
2.5 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
40-QFN (6x6)
40-QFN (6x6)