Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Lantiq PSB3186FV1.4
PSB3186FV1.4
Active
Interface - Telecom
Description:
ISAC-S TE ISDN ACCESS CONTROLLER
Manufacturer:
Lantiq
Datasheet:
PSB3186FV1.4 Datasheet
History Price: $9.60000
In Stock: 20760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PSB3186FV1.4 vs PSB2132HV2.2
Part No
PSB3186FV1.4
PSB2132HV2.2
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Lantiq
Infineon Technologies
Series
ISAC
SICOFI
Packaging
Bulk
Bulk
Status
Active
Active
Function
Subscriber Access Controller
CODEC Filter
Interface
ISDN, SCI
IOM-2 PCM, SPI
Number of Circuits
1
2
Voltage - Supply
3.3V
5V
Current - Supply
30mA
18mA
Power (Watts)
-
90 mW
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
64-QFP
Supplier Device Package
PG-TQFP-64
P-MQFP-64