Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Lantiq PSB3186FV1.4
PSB3186FV1.4
Active
Interface - Telecom
Description:
ISAC-S TE ISDN ACCESS CONTROLLER
Manufacturer:
Lantiq
Datasheet:
PSB3186FV1.4 Datasheet
History Price: $9.60000
In Stock: 20760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PSB3186FV1.4 vs PSB2186NV1.1-ISAC-S
Part No
PSB3186FV1.4
PSB2186NV1.1-ISAC-S
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Lantiq
Infineon Technologies
Series
ISAC
ISDN
Packaging
Bulk
Bulk
Status
Active
Active
Function
Subscriber Access Controller
ISDN
Interface
ISDN, SCI
4-Wire, IOM-2
Number of Circuits
1
1
Voltage - Supply
3.3V
4.75V ~ 5.25V
Current - Supply
30mA
17mA
Power (Watts)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
44-LCC (J-Lead)
Supplier Device Package
PG-TQFP-64
P-LCC-44-1