☰
PT7C43390WE
PT7C43390WE
Obsolete
Description:  IC RTC CLK/CALENDAR I2C 8SOIC
Manufacturer:  Diodes Inc
Datasheet:   PT7C43390WE Datasheet
History Price: Obsolete
In Stock: 27920
PT7C43390WE vs PT7C43390WEX
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Alarm, Leap Year, Square Wave Output
Alarm, Leap Year, Square Wave Output
Memory Size
-
-
Time Format
HH:MM:SS (12/24 hr)
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
I2C, 2-Wire Serial
I2C, 2-Wire Serial
Voltage - Supply
1.35V ~ 5.5V
1.3V ~ 5.5V
Voltage - Supply, Battery
-
-
Current - Timekeeping (Max)
0.6μA ~ 0.7μA @ 3V ~ 5V
0.65μA ~ 0.7μA @ 3V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC