Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Diodes Inc PT8A261PE
PT8A261PE
Obsolete
Interface - Sensor and Detector Interfaces
Description:
PIR CONTROLLER DIP-16
Manufacturer:
Diodes Inc
Datasheet:
PT8A261PE Datasheet
History Price: Obsolete
In Stock: 5280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PT8A261PE vs PT8A262PEX
Part No
PT8A261PE
PT8A262PEX
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Diodes Inc
Diodes Inc
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Infrared (IR)
Infrared (IR)
Input Type
-
CMOS
Output Type
-
-
Current - Supply
120 μA
100 μA
Operating Temperature
-20 ℃ ~ 70 ℃
-25 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-DIP