☰
PT8A3232PEX
PT8A3232PEX
Obsolete
Description:  HEATER CONTROLLER DIP-8
Manufacturer:  Diodes Inc
Datasheet:   PT8A3232PEX Datasheet
History Price: Obsolete
In Stock: 44240
PT8A3232PEX vs PT8A3518BWE
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Applications
Heating Controller
Smart Iron Controller
Current - Supply
-
400μA
Voltage - Supply
3.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-20℃ ~ 85℃ (TA)
-10℃ ~ 85℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
8-SOIC