Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Diodes Inc PT8A3301CWE
PT8A3301CWE
Obsolete
PMIC - Power Management - Specialized
Description:
HEATER CONTROLLER SO-8
Manufacturer:
Diodes Inc
Datasheet:
PT8A3301CWE Datasheet
History Price: Obsolete
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PT8A3301CWE vs PT8A3232PEX
Part No
PT8A3301CWE
PT8A3232PEX
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Diodes Inc
Diodes Inc
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Heating Controller
Heating Controller
Current - Supply
-
-
Voltage - Supply
4V ~ 5V
3.5V ~ 5.5V
Operating Temperature
-20℃ ~ 85℃ (TA)
-20℃ ~ 85℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-DIP