Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ IDT QS74FCT2X245ATQ2
QS74FCT2X245ATQ2
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC TXRX NON-INVERT 5.25V 48DIP
Manufacturer:
IDT
Datasheet:
QS74FCT2X245ATQ2 Datasheet
History Price: $1.06000
In Stock: 18880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
QS74FCT2X245ATQ2 vs QS74FCT828BTP
Part No
QS74FCT2X245ATQ2
QS74FCT828BTP
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
IDT
Quality Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Transceiver, Non-Inverting
-
Number of Elements
2
-
Number of Bits per Element
8
-
Input Type
-
-
Output Type
3-State
-
Current - Output High, Low
15mA, 64mA
-
Voltage - Supply
4.75V ~ 5.25V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
48-DIP (0.600", 15.24mm)
-
Supplier Device Package
48-PDIP
-