R5106N451A-TR-FE
R5106N451A-TR-FE
Active
Description:  IC SUPERVISOR 1 CHANNEL SOT23-6
Manufacturer:  Nisshinbo Micro Devices
History Price: $0.58500
In Stock: 34620
R5106N451A-TR-FE vs R5117S001A-E2-KE
Series
R5106N
R5117x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Voltage Detector
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
4.5V
6.7V
Output
Open Drain or Open Collector
-
Reset
Active Low
Active High
Reset Timeout
340ms Minimum
2ms Minimum
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
8-SOIC (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
SOT-23-6
8-HSOP-E