Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Renesas Electronics R5F1006AASP#V0
R5F1006AASP#V0
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 16BIT 16KB FLASH 20LSSOP
Manufacturer:
Renesas Electronics
Datasheet:
R5F1006AASP#V0 Datasheet
History Price: Obsolete
In Stock: 30460
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
R5F1006AASP#V0 vs R5F72865N100FA#U2
Part No
R5F1006AASP#V0
R5F72865N100FA#U2
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
RL78/G13
SuperH SH7280
Packaging
Tray
Tray
Status
Obsolete
Not For New Designs
Core Processor
RL78
SH2A
Core Size
16-Bit
32-Bit Single-Core
Speed
32MHz
100MHz
Connectivity
CSI, I2C, LINbus, UART/USART
CANbus, I2C, SCI, SSU, USB
Peripherals
DMA, LVD, POR, PWM, WDT
DMA, PWM, WDT
Number of I/O
13
101
Program Memory Size
16KB (16K x 8)
512KB (512K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
4K x 8
-
RAM Size
2K x 8
24K x 8
Voltage - Supply (Vcc/Vdd)
1.6V ~ 5.5V
3V ~ 5.5V
Data Converters
A/D 6x8/10b
A/D 12x12b, 2x8b
Oscillator Type
Internal
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LSSOP (0.240", 6.10mm Width)
176-LQFP
Supplier Device Package
20-LSSOP
176-LFQFP (20x20)