R5F5631BDDFP#10
R5F5631BDDFP#10
Not For New Designs
Description:  IC MCU 32BIT 1MB FLASH 100LFQFP
Manufacturer:  Renesas Electronics
History Price: $13.22256
In Stock: 33920
R5F5631BDDFP#10 vs R5F72165BDFA#V1
Series
RX631
SuperH SH7216
Packaging
Tray
Tray
Status
Not For New Designs
Not For New Designs
Core Processor
RX
SH2A-FPU
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
100MHz
200MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, LINbus, SCI, SPI, USB
CANbus, Ethernet, I2C, SCI, SPI, USB
Peripherals
DMA, LVD, POR, PWM, WDT
DMA, PWM, WDT
Number of I/O
78
112
Program Memory Size
1MB (1M x 8)
512KB (512K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
32K x 8
-
RAM Size
128K x 8
64K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
3V ~ 3.6V
Data Converters
A/D 8x10b, 14x12b; D/A 1x10b
A/D 8x12b
Oscillator Type
Internal
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP
176-LQFP
Supplier Device Package
100-LFQFP (14x14)
176-LFQFP (20x20)