Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ onsemi RC1585M15
RC1585M15
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG CONV PENTIUM 1OUT TO263-3
Manufacturer:
onsemi
Datasheet:
RC1585M15 Datasheet
History Price: Obsolete
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RC1585M15 vs RC1587T
Part No
RC1585M15
RC1587T
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
onsemi
Fairchild Semiconductor
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
Converter, Intel Pentium? II GTL+, Pro
Converter, Intel Pentium? II GTL+, Pro
Voltage - Input
3.3V ~ 7V
4.5V ~ 7V
Number of Outputs
1
1
Voltage - Output
1.5V
1.5V ~ 3.6V
Operating Temperature
0 ℃ ~ 125 ℃
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
TO-220-3
Supplier Device Package
TO-263-3
TO-220-3