☰
RC1585T
RC1585T
Obsolete
Description:  IC REG CONV PENTIUM 1OUT TO220-3
Manufacturer:  onsemi
Datasheet:   RC1585T Datasheet
History Price: Obsolete
In Stock: 480
RC1585T vs RC1585MT
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Converter, Intel Pentium? II GTL+, Pro
Converter, Intel Pentium? II GTL+, Pro
Voltage - Input
3.5V ~ 7V
3.5V ~ 7V
Number of Outputs
1
1
Voltage - Output
1.5V ~ 3.6V
1.5V ~ 3.6V
Operating Temperature
0 ℃ ~ 125 ℃
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-3
TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package
TO-220-3
TO-263-3