☰
RC1587M33
RC1587M33
Obsolete
Description:  IC REG CONV PENTIUM 1OUT TO263-3
Manufacturer:  onsemi
Datasheet:   RC1587M33 Datasheet
History Price: Obsolete
In Stock: 5680
RC1587M33 vs RC1587M15
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
Converter, Intel Pentium? II GTL+, Pro
Converter, Intel Pentium? II GTL+, Pro
Voltage - Input
5.1V ~ 7V
3.3V ~ 7V
Number of Outputs
1
1
Voltage - Output
3.3V
1.5V
Operating Temperature
0 ℃ ~ 125 ℃
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package
TO-263-3
TO-263-3