☰
RC1587T
RC1587T
Obsolete
Description:  ADJUSTABLE LDO REGULATOR
Manufacturer:  Fairchild Semiconductor
Datasheet:   RC1587T Datasheet
History Price: $0.29000
In Stock: 48800
RC1587T vs RC1584T15
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Converter, Intel Pentium? II GTL+, Pro
Converter, Intel Pentium? II GTL+
Voltage - Input
4.5V ~ 7V
7V
Number of Outputs
1
1
Voltage - Output
1.5V ~ 3.6V
1.5V ~ 3.6V
Operating Temperature
0 ℃ ~ 125 ℃
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220-3
TO-220-3