Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Analog Devices REF01AZ
REF01AZ
Obsolete
PMIC - Voltage Reference
Description:
IC PREC VOLT REFERENCE 10V 8CDIP
Manufacturer:
Analog Devices
Datasheet:
REF01AZ Datasheet
History Price: Obsolete
In Stock: 1040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF01AZ vs REF5050MDREP
Part No
REF01AZ
REF5050MDREP
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Analog Devices
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
5V
Voltage - Output (Max)
-
-
Current - Output
-
10 mA
Tolerance
-
?.05%
Temperature Coefficient
-
6.5ppm/ ℃
Noise - 0.1Hz to 10Hz
-
6μVpp/V
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
5.2V ~ 18V
Current - Supply
-
1.25mA
Current - Cathode
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CERDIP
8-SOIC