☰
REF01BIHZ
REF01BIHZ
Active
Description:  10V VOLTAGE REFERENCE
Manufacturer:  Analog Devices
Datasheet:   REF01BIHZ Datasheet
History Price: Active
In Stock: 44160
REF01BIHZ vs REF5050MDREP
Series
REF01
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
10V
5V
Voltage - Output (Max)
-
-
Current - Output
-
10 mA
Tolerance
?.3%
?.05%
Temperature Coefficient
-
6.5ppm/ ℃
Noise - 0.1Hz to 10Hz
30μVp-p
6μVpp/V
Noise - 10Hz to 10kHz
-
-
Voltage - Input
12V ~ 36V
5.2V ~ 18V
Current - Supply
-
1.25mA
Current - Cathode
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-205-8, TO-5-8 Metal Can
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-5
8-SOIC