☰
REF01CSA+
REF01CSA+
Active
Description:  IC VREF SERIES 1% 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   REF01CSA+ Datasheet
History Price: $5.04000
In Stock: 4720
REF01CSA+ vs REF5050IDR
Series
REF01
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
10V
5V
Voltage - Output (Max)
-
-
Current - Output
21 mA
10 mA
Tolerance
?%
?.05%
Temperature Coefficient
65ppm/ ℃
3ppm/ ℃
Noise - 0.1Hz to 10Hz
25μVp-p
15μVpp/V
Noise - 10Hz to 10kHz
-
-
Voltage - Input
13V ~ 30V
5.2V ~ 18V
Current - Supply
1.6mA
1.2mA
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC