Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Maxim Integrated REF01CZ
REF01CZ
Active
PMIC - Voltage Reference
Description:
REF01 10V PRECISION VOLTAGE REFE
Manufacturer:
Maxim Integrated
Datasheet:
REF01CZ Datasheet
History Price: $2.60000
In Stock: 6560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF01CZ vs REF1925AIDDCR
Part No
REF01CZ
REF1925AIDDCR
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Maxim Integrated
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
2.5V
Voltage - Output (Max)
-
-
Current - Output
-
20 mA
Tolerance
-
?.1%
Temperature Coefficient
-
25ppm/ ℃
Noise - 0.1Hz to 10Hz
-
12ppmp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
2.52V ~ 5.5V
Current - Supply
-
460μA
Current - Cathode
-
-
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
-
SOT-23-THIN