☰
REF01EH
REF01EH
Obsolete
Description:  IC VOLT REF 10V PREC TO-5-10
Manufacturer:  Analog Devices
Datasheet:   REF01EH Datasheet
History Price: Obsolete
In Stock: 42800
REF01EH vs REF02DN8#PBF
Series
-
REF02
Packaging
Bulk
Tube
Status
Obsolete
Active
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
5V
Voltage - Output (Max)
-
-
Current - Output
-
20 mA
Tolerance
-
?%
Temperature Coefficient
-
250ppm/ ℃
Noise - 0.1Hz to 10Hz
-
12μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
8V ~ 33V
Current - Supply
-
2mA
Current - Cathode
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205-8, TO-5-8 Metal Can
8-DIP (0.300", 7.62mm)
Supplier Device Package
TO-5
8-PDIP