☰
REF01EH
REF01EH
Obsolete
Description:  IC VOLT REF 10V PREC TO-5-10
Manufacturer:  Analog Devices
Datasheet:   REF01EH Datasheet
History Price: Obsolete
In Stock: 42800
REF01EH vs REF1933AIDDCT
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
3.3V
Voltage - Output (Max)
-
-
Current - Output
-
20 mA
Tolerance
-
?.1%
Temperature Coefficient
-
25ppm/ ℃
Noise - 0.1Hz to 10Hz
-
12ppmp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
3.32V ~ 5.5V
Current - Supply
-
460μA
Current - Cathode
-
-
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-205-8, TO-5-8 Metal Can
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
TO-5
SOT-23-THIN