☰
REF01EJ8
REF01EJ8
Obsolete
Description:  IC VREF 10V 8CERDIP
Manufacturer:  Analog Devices
Datasheet:   REF01EJ8 Datasheet
History Price: Obsolete
In Stock: 35920
REF01EJ8 vs REF5050MDREP
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
5V
Voltage - Output (Max)
-
-
Current - Output
-
10 mA
Tolerance
-
?.05%
Temperature Coefficient
-
6.5ppm/ ℃
Noise - 0.1Hz to 10Hz
-
6μVpp/V
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
5.2V ~ 18V
Current - Supply
-
1.25mA
Current - Cathode
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CERDIP
8-SOIC