☰
REF01EP+
REF01EP+
Last Time Buy
Description:  IC VREF SERIES 0.3% 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   REF01EP+ Datasheet
History Price: Last Time Buy
In Stock: 8400
REF01EP+ vs REF01HZ
Part No
Series
REF01
REF01
Packaging
Tube
Bulk or Tube
Status
Last Time Buy
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
10V
10V
Voltage - Output (Max)
-
-
Current - Output
21 mA
10 mA
Tolerance
?.3%
?.5%
Temperature Coefficient
8.5ppm/ ℃
25ppm/ ℃
Noise - 0.1Hz to 10Hz
20μVp-p
30μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
13V ~ 33V
13V ~ 33V
Current - Supply
1.4mA
1.4mA
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-CERDIP