Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Analog Devices REF01HPZ
REF01HPZ
Active
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.5% 8DIP
Manufacturer:
Analog Devices
Datasheet:
REF01HPZ Datasheet
History Price: $8.93000
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF01HPZ vs REF01J
Part No
REF01HPZ
REF01J
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Analog Devices
Analog Devices
Series
REF01
REF01
Packaging
Tube
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
10V
10V
Voltage - Output (Max)
-
-
Current - Output
10 mA
-
Tolerance
?.5%
-
Temperature Coefficient
25ppm/ ℃
-
Noise - 0.1Hz to 10Hz
30μVp-p
35μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
13V ~ 33V
12V ~ 36V
Current - Supply
1.4mA
-
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
8-PDIP
TO-99-8