☰
REF01HPZ
REF01HPZ
Active
Description:  IC VREF SERIES 0.5% 8DIP
Manufacturer:  Analog Devices
Datasheet:   REF01HPZ Datasheet
History Price: $8.93000
In Stock: 39600
REF01HPZ vs REF5050MDREP
Series
REF01
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
10V
5V
Voltage - Output (Max)
-
-
Current - Output
10 mA
10 mA
Tolerance
?.5%
?.05%
Temperature Coefficient
25ppm/ ℃
6.5ppm/ ℃
Noise - 0.1Hz to 10Hz
30μVp-p
6μVpp/V
Noise - 10Hz to 10kHz
-
-
Voltage - Input
13V ~ 33V
5.2V ~ 18V
Current - Supply
1.4mA
1.25mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC