Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Texas Instruments REF02APG4
REF02APG4
Obsolete
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.3% 8DIP
Manufacturer:
Texas Instruments
Datasheet:
REF02APG4 Datasheet
History Price: Obsolete
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF02APG4 vs REF1925AIDDCT
Part No
REF02APG4
REF1925AIDDCT
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Texas Instruments
Series
REF02
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
2.5V
Voltage - Output (Max)
-
-
Current - Output
21 mA
20 mA
Tolerance
?.3%
?.1%
Temperature Coefficient
15ppm/ ℃
25ppm/ ℃
Noise - 0.1Hz to 10Hz
4μVp-p
12ppmp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
8V ~ 40V
2.52V ~ 5.5V
Current - Supply
1.4mA
460μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
8-PDIP
SOT-23-THIN