☰
REF02AUG4
REF02AUG4
Discontinued
Description:  IC VREF SERIES 0.3% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   REF02AUG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 45120
REF02AUG4 vs REF191ESZ
Series
REF02
REF19
Packaging
Tube
Tube
Status
Discontinued
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
2.048V
Voltage - Output (Max)
-
-
Current - Output
21 mA
30 mA
Tolerance
?.3%
?.1%
Temperature Coefficient
15ppm/ ℃
5ppm/ ℃
Noise - 0.1Hz to 10Hz
4μVp-p
20μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
8V ~ 40V
3V ~ 15V
Current - Supply
1.4mA
45μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC