Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Analog Devices REF02AZ/883C
REF02AZ/883C
Active
PMIC - Voltage Reference
Description:
IC VREF 5V 8CERDIP
Manufacturer:
Analog Devices
Datasheet:
REF02AZ/883C Datasheet
History Price: Active
In Stock: 7580
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF02AZ/883C vs REF02CSA+
Part No
REF02AZ/883C
REF02CSA+
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Analog Devices
Maxim Integrated
Series
-
REF02
Packaging
Bulk or Tube
Tube
Status
Active
Active
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
5V
Voltage - Output (Max)
-
-
Current - Output
-
21 mA
Tolerance
-
?%
Temperature Coefficient
-
65ppm/ ℃
Noise - 0.1Hz to 10Hz
-
12μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
8V ~ 30V
Current - Supply
-
1.6mA
Current - Cathode
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CERDIP
8-SOIC