Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Texas Instruments REF02BUG4
REF02BUG4
Discontinued
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.2% 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
REF02BUG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 19440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF02BUG4 vs REF6025IDGKT
Part No
REF02BUG4
REF6025IDGKT
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Texas Instruments
Series
REF02
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
2.5V
Voltage - Output (Max)
-
-
Current - Output
21 mA
4 mA
Tolerance
?.2%
?.05%
Temperature Coefficient
10ppm/ ℃
5ppm/ ℃
Noise - 0.1Hz to 10Hz
4μVp-p
3μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
8V ~ 40V
3V ~ 5.5V
Current - Supply
1.4mA
1.1mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SOIC
8-VSSOP