☰
REF02CPZ
REF02CPZ
Active
Description:  IC VREF SERIES 1% 8DIP
Manufacturer:  Analog Devices
Datasheet:   REF02CPZ Datasheet
History Price: $6.91000
In Stock: 640
REF02CPZ vs REF5050MDREP
Series
REF02
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Current - Output
10 mA
10 mA
Tolerance
?%
?.05%
Temperature Coefficient
65ppm/ ℃
6.5ppm/ ℃
Noise - 0.1Hz to 10Hz
15μVp-p
6μVpp/V
Noise - 10Hz to 10kHz
-
-
Voltage - Input
8V ~ 36V
5.2V ~ 18V
Current - Supply
1.6mA
1.25mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC