☰
REF02CSA+T
REF02CSA+T
Active
Description:  IC VREF SERIES 1% 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   REF02CSA+T Datasheet
History Price: $5.27000
In Stock: 9360
REF02CSA+T vs REF01J
Part No
Series
REF02
REF01
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
10V
Voltage - Output (Max)
-
-
Current - Output
21 mA
-
Tolerance
?%
-
Temperature Coefficient
65ppm/ ℃
-
Noise - 0.1Hz to 10Hz
12μVp-p
35μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
8V ~ 30V
12V ~ 36V
Current - Supply
1.6mA
-
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-99-8 Metal Can
Supplier Device Package
8-SOIC
TO-99-8