☰
REF02CSA+T
REF02CSA+T
Active
Description:  IC VREF SERIES 1% 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   REF02CSA+T Datasheet
History Price: $5.27000
In Stock: 9360
REF02CSA+T vs REF1925AIDDCR
Series
REF02
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
2.5V
Voltage - Output (Max)
-
-
Current - Output
21 mA
20 mA
Tolerance
?%
?.1%
Temperature Coefficient
65ppm/ ℃
25ppm/ ℃
Noise - 0.1Hz to 10Hz
12μVp-p
12ppmp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
8V ~ 30V
2.52V ~ 5.5V
Current - Supply
1.6mA
460μA
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
8-SOIC
SOT-23-THIN