Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Analog Devices REF02CSZ
REF02CSZ
Active
PMIC - Voltage Reference
Description:
IC VREF SERIES 1% 8SOIC
Manufacturer:
Analog Devices
Datasheet:
REF02CSZ Datasheet
History Price: $4.97000
In Stock: 2480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF02CSZ vs REF01EZ
Part No
REF02CSZ
REF01EZ
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Analog Devices
Analog Devices
Series
REF02
REF01
Packaging
Tube
Tube
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
10V
Voltage - Output (Max)
-
-
Current - Output
10 mA
10 mA
Tolerance
?%
?.3%
Temperature Coefficient
65ppm/ ℃
8.5ppm/ ℃
Noise - 0.1Hz to 10Hz
15μVp-p
30μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
8V ~ 36V
13V ~ 33V
Current - Supply
1.6mA
1.4mA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-CERDIP