Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Analog Devices REF02DN8#PBF
REF02DN8#PBF
Active
PMIC - Voltage Reference
Description:
IC VREF SERIES 2% 8DIP
Manufacturer:
Analog Devices
Datasheet:
REF02DN8#PBF Datasheet
History Price: $6.01000
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF02DN8#PBF vs REF5050MDREP
Part No
REF02DN8#PBF
REF5050MDREP
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Analog Devices
Texas Instruments
Series
REF02
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Current - Output
20 mA
10 mA
Tolerance
?%
?.05%
Temperature Coefficient
250ppm/ ℃
6.5ppm/ ℃
Noise - 0.1Hz to 10Hz
12μVp-p
6μVpp/V
Noise - 10Hz to 10kHz
-
-
Voltage - Input
8V ~ 33V
5.2V ~ 18V
Current - Supply
2mA
1.25mA
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC