☰
REF02DP+
REF02DP+
Obsolete
Description:  IC VREF SERIES 2% 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   REF02DP+ Datasheet
History Price: Obsolete
In Stock: 9460
REF02DP+ vs REF02DSA
Part No
Series
REF02
REF02
Packaging
Tube
Bulk
Status
Obsolete
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Current - Output
21 mA
21 mA
Tolerance
?%
?%
Temperature Coefficient
250ppm/ ℃
250ppm/ ℃
Noise - 0.1Hz to 10Hz
12μVp-p
12μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
8V ~ 30V
8V ~ 30V
Current - Supply
2mA
2mA
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC