Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Maxim Integrated REF02DP+
REF02DP+
Obsolete
PMIC - Voltage Reference
Description:
IC VREF SERIES 2% 8DIP
Manufacturer:
Maxim Integrated
Datasheet:
REF02DP+ Datasheet
History Price: Obsolete
In Stock: 47440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF02DP+ vs REF192GPZ
Part No
REF02DP+
REF192GPZ
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Maxim Integrated
Analog Devices
Series
REF02
REF19
Packaging
Tube
Tube
Status
Obsolete
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
2.5V
Voltage - Output (Max)
-
-
Current - Output
21 mA
30 mA
Tolerance
?%
?.4%
Temperature Coefficient
250ppm/ ℃
25ppm/ ℃
Noise - 0.1Hz to 10Hz
12μVp-p
25μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
8V ~ 30V
3V ~ 15V
Current - Supply
2mA
45μA
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP