☰
REF02DP+
REF02DP+
Obsolete
Description:  IC VREF SERIES 2% 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   REF02DP+ Datasheet
History Price: Obsolete
In Stock: 47440
REF02DP+ vs REF192GSZ
Series
REF02
REF19
Packaging
Tube
Tube
Status
Obsolete
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
2.5V
Voltage - Output (Max)
-
-
Current - Output
21 mA
30 mA
Tolerance
?%
?.4%
Temperature Coefficient
250ppm/ ℃
25ppm/ ℃
Noise - 0.1Hz to 10Hz
12μVp-p
25μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
8V ~ 30V
3V ~ 15V
Current - Supply
2mA
45μA
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC