Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Analog Devices REF02EH
REF02EH
Obsolete
PMIC - Voltage Reference
Description:
IC VOLT REF 5V PREC TO-5-10
Manufacturer:
Analog Devices
Datasheet:
REF02EH Datasheet
History Price: Obsolete
In Stock: 13040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF02EH vs REF6145IDGKT
Part No
REF02EH
REF6145IDGKT
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Analog Devices
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
4.5V
Voltage - Output (Max)
-
-
Current - Output
-
3.5 mA
Tolerance
-
?.05%
Temperature Coefficient
-
8ppm/ ℃
Noise - 0.1Hz to 10Hz
-
3μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
4.75V ~ 5.5V
Current - Supply
-
1.15mA
Current - Cathode
-
-
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-205-8, TO-5-8 Metal Can
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
TO-5
8-VSSOP