☰
REF02EH
REF02EH
Obsolete
Description:  IC VOLT REF 5V PREC TO-5-10
Manufacturer:  Analog Devices
Datasheet:   REF02EH Datasheet
History Price: Obsolete
In Stock: 13040
REF02EH vs REF6233IDGKT
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
3.3V
Voltage - Output (Max)
-
-
Current - Output
-
4 mA
Tolerance
-
?.05%
Temperature Coefficient
-
3ppm/ ℃
Noise - 0.1Hz to 10Hz
-
3μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
3.55V ~ 5.5V
Current - Supply
-
1.1mA
Current - Cathode
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-205-8, TO-5-8 Metal Can
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
TO-5
8-VSSOP